RS Components, Ltd. DC Motors 2836529

Description
Micro Motors RH158-24-75 DC Motor
Request a Quote
Description
Micro Motors RH158-24-75 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2836529 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2836529
DC Motors 2836529
Micro Motors RH158-24-75 DC Motor

Micro Motors RH158-24-75 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2836529
Product Name DC Motors
Continuous Current 0.3400 amps
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 84 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 1257 : 1
View Details
DC Motors - 8347679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2230 kg-cm)
Units Metric
View Details
DC Motors - 2588322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
DC Motors - 8777133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Gearbox Ratio 94.37 : 1
Units Metric
View Details