Nova Werke AG Capacitor Kit, Mkp; Kit Contents Nova CCC-52

Description
CAPACITOR KIT, MKP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:16 values / 440 pieces; Operating Temperature Max:100°C; Operating Temperature Min:-55°C; Range of Cap Values:0.01µF to 3.
Datasheet
Description
CAPACITOR KIT, MKP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:16 values / 440 pieces; Operating Temperature Max:100°C; Operating Temperature Min:-55°C; Range of Cap Values:0.01µF to 3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Mkp; Kit Contents Nova - 96K7818 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Mkp; Kit Contents Nova
96K7818
Capacitor Kit, Mkp; Kit Contents Nova 96K7818
CAPACITOR KIT, MKP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:16 values / 440 pieces; Operating Temperature Max:100°C; Operating Temperature Min:-55°C; Range of Cap Values:0.01µF to 3.

CAPACITOR KIT, MKP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:16 values / 440 pieces; Operating Temperature Max:100°C; Operating Temperature Min:-55°C; Range of Cap Values:0.01µF to 3.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K7818
Product Name Capacitor Kit, Mkp; Kit Contents Nova
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details