NOVA PLUMBING TECHNOLOGIES
A86SEC PC -- ANGLE SWEAT INLET VALVE
Nova Plumbing Technologies
Angle Sweat Inlet Valve
A86SEC PC
Description
PART NO
A86SEC PC
Description
1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A86SEC PC
Description
1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A86SEC PC
Description
1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A86SEC PC |
| Description | 1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A86SEC PC |
|
Product Name
|
Angle Sweat Inlet Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Butterfly
Valve Size
13.78 inch (350.00 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Beswick Engineering Co., Inc.
Valve Type
Relief
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details