Nova Analytical Systems Inc. Analyzers for Landfill Site Model 900C-D2

Description
The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900 Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors are mounted in a temperature controlled heated box to reduce drift due to ambient temperature swings.On the B ('Cal Now') and C (Full Autocalibration) models, all calibration functions are controlled through the display rather than manual potentiometers. The C model includes additional helpful information for effective analyzer preventative maintenance. The C model has timed alerts that will appear on the display when a filter is ready to be changed. The alert can either be 'Accepted' if the filter is changed, or 'Acknowledged' if there is no immediate need. Regular maintenance of filters are critical to the long term reliability of the analyzer. Diagnostics and troubleshooting information are also included in the display interface of the B and C models. This assists operators to quickly determine the cause of an alarm and get the analyzer back on-line. Spare part numbers relevant to the alarm are included in the display.
Description
The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900 Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors are mounted in a temperature controlled heated box to reduce drift due to ambient temperature swings.On the B ('Cal Now') and C (Full Autocalibration) models, all calibration functions are controlled through the display rather than manual potentiometers. The C model includes additional helpful information for effective analyzer preventative maintenance. The C model has timed alerts that will appear on the display when a filter is ready to be changed. The alert can either be 'Accepted' if the filter is changed, or 'Acknowledged' if there is no immediate need. Regular maintenance of filters are critical to the long term reliability of the analyzer. Diagnostics and troubleshooting information are also included in the display interface of the B and C models. This assists operators to quickly determine the cause of an alarm and get the analyzer back on-line. Spare part numbers relevant to the alarm are included in the display.

Suppliers

Company
Product
Description
Supplier Links
Analyzers for Landfill Site - Model 900C-D2 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Analyzers for Landfill Site
Model 900C-D2
Analyzers for Landfill Site Model 900C-D2
The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900 Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors are mounted in a temperature controlled heated box to reduce drift due to ambient temperature swings.On the B ('Cal Now') and C (Full Autocalibration) models, all calibration functions are controlled through the display rather than manual potentiometers. The C model includes additional helpful information for effective analyzer preventative maintenance. The C model has timed alerts that will appear on the display when a filter is ready to be changed. The alert can either be 'Accepted' if the filter is changed, or 'Acknowledged' if there is no immediate need. Regular maintenance of filters are critical to the long term reliability of the analyzer. Diagnostics and troubleshooting information are also included in the display interface of the B and C models. This assists operators to quickly determine the cause of an alarm and get the analyzer back on-line. Spare part numbers relevant to the alarm are included in the display.

The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900 Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors are mounted in a temperature controlled heated box to reduce drift due to ambient temperature swings.On the B ('Cal Now') and C (Full Autocalibration) models, all calibration functions are controlled through the display rather than manual potentiometers. The C model includes additional helpful information for effective analyzer preventative maintenance. The C model has timed alerts that will appear on the display when a filter is ready to be changed. The alert can either be 'Accepted' if the filter is changed, or 'Acknowledged' if there is no immediate need. Regular maintenance of filters are critical to the long term reliability of the analyzer. Diagnostics and troubleshooting information are also included in the display interface of the B and C models. This assists operators to quickly determine the cause of an alarm and get the analyzer back on-line. Spare part numbers relevant to the alarm are included in the display.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 900C-D2
Product Name Analyzers for Landfill Site
Measurement Type %Volume
Application Process Gas
Gas Types Combustible; O2; (0-25%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
HVAC Controller - Z-Gard® CXII - MSA Safety
Specs
Application Ambient Air Monitoring
Display Digital
Features Audible or Visual Alarms; Controller
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details