Nova Analytical Systems Inc. Blast Furnace Top Gas Analyzer Model 8000

Description
The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.
Description
The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.

Suppliers

Company
Product
Description
Supplier Links
Blast Furnace Top Gas Analyzer - Model 8000 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Blast Furnace Top Gas Analyzer
Model 8000
Blast Furnace Top Gas Analyzer Model 8000
The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.

The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.

Supplier's Site
Blast Furnace Top Gas Analyzer - Model 8000 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Blast Furnace Top Gas Analyzer
Model 8000
Blast Furnace Top Gas Analyzer Model 8000
The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.

The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below. From these readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system which is integral to the main analyzer cabinet, and the gas analysis sensors which are mounted in a separate but integral rack mount drawer, which eases service and maintenance.Other gases can be included as part of this platform, including CH4, SO2, NO, and NO2 in % or PPM ranges.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc. Nova Analytical Systems Inc.
Product Category Gas Instruments Gas Instruments
Product Number Model 8000 Model 8000
Product Name Blast Furnace Top Gas Analyzer Blast Furnace Top Gas Analyzer
Measurement Type %Volume %Volume
Application Continuous Emissions Monitoring; Process Gas Continuous Emissions Monitoring; Process Gas
Gas Types Toxic (optional feature); Combustible (optional feature); CO2 (optional feature); (0-50%); CO (optional feature); (0-50%); H2 (optional feature); (0-20%); O2 (optional feature); (0-5%) Toxic (optional feature); Combustible (optional feature); CO2 (optional feature); (0-50%); CO (optional feature); (0-50%); H2 (optional feature); (0-20%); O2 (optional feature); (0-5%)
Electrical Outputs Current (optional feature) Current (optional feature)
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details