Nova Analytical Systems Inc. Heat Treating & H2 Processes Analyzer Model 7900P-2B

Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.
Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Suppliers

Company
Product
Description
Supplier Links
Heat Treating & H2 Processes Analyzer - Model 7900P-2B - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Heat Treating & H2 Processes Analyzer
Model 7900P-2B
Heat Treating & H2 Processes Analyzer Model 7900P-2B
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 7900P-2B
Product Name Heat Treating & H2 Processes Analyzer
Measurement Type %Volume
Application Process Gas
Gas Types Toxic; Combustible; CO; (0-100%); H2; (0-100%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Controller Unit - 9010/9020 - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details