Nova Analytical Systems Inc. Heat Treat & Industrial Process Analyzer Model 7900

Description
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.
Description
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.

Suppliers

Company
Product
Description
Supplier Links
Heat Treat & Industrial Process Analyzer - Model 7900 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Heat Treat & Industrial Process Analyzer
Model 7900
Heat Treat & Industrial Process Analyzer Model 7900
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.

The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.

Supplier's Site
Heat Treat & Industrial Process Analyzer - Model 7900 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Heat Treat & Industrial Process Analyzer
Model 7900
Heat Treat & Industrial Process Analyzer Model 7900
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.

The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve reading accuracy. All detected gases have a separate digital readout and linear recorder output. Various versions available for either exothermic or endothermic mixtures, or for other industrial process gases.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc. Nova Analytical Systems Inc.
Product Category Gas Instruments Gas Instruments
Product Number Model 7900 Model 7900
Product Name Heat Treat & Industrial Process Analyzer Heat Treat & Industrial Process Analyzer
Measurement Type %Volume (optional feature); Trace (optional feature) %Volume (optional feature); Trace (optional feature)
Application Process Gas Process Gas
Gas Types Toxic (optional feature); Combustible (optional feature); NH3 (optional feature); (0-100%); CO2 (optional feature); (0-100%); CO (optional feature); (0-100%); Hydrocarbons (optional feature); (Methane, 0-100%); H2 (optional feature); (0-100%); O2 (optional feature); (0-10000 PPM, 0-50.0%) Toxic (optional feature); Combustible (optional feature); NH3 (optional feature); (0-100%); CO2 (optional feature); (0-100%); CO (optional feature); (0-100%); Hydrocarbons (optional feature); (Methane, 0-100%); H2 (optional feature); (0-100%); O2 (optional feature); (0-10000 PPM, 0-50.0%)
Electrical Outputs Current (optional feature) Current (optional feature)
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details