Nova Analytical Systems Inc. Rugged Analyzers for Exhaust Emissions Model 7461

Description
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.
Description
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

Suppliers

Company
Product
Description
Supplier Links
Rugged Analyzers for Exhaust Emissions - Model 7461 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Rugged Analyzers for Exhaust Emissions
Model 7461
Rugged Analyzers for Exhaust Emissions Model 7461
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 7461
Product Name Rugged Analyzers for Exhaust Emissions
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0-10%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details