Nova Analytical Systems Inc. Flue Gas Analyzer Model 5004

Description
The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx (as NO) present in the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in dark areas. Optional with the Nova 5000 Series is a stack temperature reading.A rechargeable 'gel cell' battery provides enough power for about 4-5 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.
Description
The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx (as NO) present in the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in dark areas. Optional with the Nova 5000 Series is a stack temperature reading.A rechargeable 'gel cell' battery provides enough power for about 4-5 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer - Model 5004 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer
Model 5004
Flue Gas Analyzer Model 5004
The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx (as NO) present in the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in dark areas. Optional with the Nova 5000 Series is a stack temperature reading.A rechargeable 'gel cell' battery provides enough power for about 4-5 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.

The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx (as NO) present in the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in dark areas. Optional with the Nova 5000 Series is a stack temperature reading.A rechargeable 'gel cell' battery provides enough power for about 4-5 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 5004
Product Name Flue Gas Analyzer
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO2; (0-20%); CO; (0-9999 ppm); NxOx; (0-2000 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details