Nova Analytical Systems Inc. Process Analyzer for Carbon Monoxide Model 480N4

Description
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.
Description
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Carbon Monoxide - Model 480N4 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Carbon Monoxide
Model 480N4
Process Analyzer for Carbon Monoxide Model 480N4
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 480N4
Product Name Process Analyzer for Carbon Monoxide
Measurement Type Trace
Application Process Gas
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details