Nova Analytical Systems Inc. Process Analyzer for Carbon Monoxide Model 480D2

Description
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.
Description
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Carbon Monoxide - Model 480D2 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Carbon Monoxide
Model 480D2
Process Analyzer for Carbon Monoxide Model 480D2
The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to the oxygen detected. The output is then amplified and displayed on a digital readout meter and recorder output. The 480 can be supplied with sampling pump or pressure regulator to suit most applications.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 480D2
Product Name Process Analyzer for Carbon Monoxide
Measurement Type Trace
Application Process Gas
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details