Nova Analytical Systems Inc. Carbon Dioxide Analyzer Model 423A

Description
The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state infrared detector for analysis. A 4-20mA linear output signal is available for operation of a recorder or input to a computer. The Model 423 CO2 Monitor can be time shared between a number of sample points using a Nova automatic sequencer. Calibration need only be done once per year. Applications include HVAC and IAQ systems, CO2 monitoring and control of greenhouses, wineries, breweries, food processing plants or any area requiring a stand-alone CO2 monitor or controller.
Description
The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state infrared detector for analysis. A 4-20mA linear output signal is available for operation of a recorder or input to a computer. The Model 423 CO2 Monitor can be time shared between a number of sample points using a Nova automatic sequencer. Calibration need only be done once per year. Applications include HVAC and IAQ systems, CO2 monitoring and control of greenhouses, wineries, breweries, food processing plants or any area requiring a stand-alone CO2 monitor or controller.

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide Analyzer - Model 423A - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Carbon Dioxide Analyzer
Model 423A
Carbon Dioxide Analyzer Model 423A
The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state infrared detector for analysis. A 4-20mA linear output signal is available for operation of a recorder or input to a computer. The Model 423 CO2 Monitor can be time shared between a number of sample points using a Nova automatic sequencer. Calibration need only be done once per year. Applications include HVAC and IAQ systems, CO2 monitoring and control of greenhouses, wineries, breweries, food processing plants or any area requiring a stand-alone CO2 monitor or controller.

The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state infrared detector for analysis. A 4-20mA linear output signal is available for operation of a recorder or input to a computer. The Model 423 CO2 Monitor can be time shared between a number of sample points using a Nova automatic sequencer. Calibration need only be done once per year. Applications include HVAC and IAQ systems, CO2 monitoring and control of greenhouses, wineries, breweries, food processing plants or any area requiring a stand-alone CO2 monitor or controller.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 423A
Product Name Carbon Dioxide Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; (0-20000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details