Nova Analytical Systems Inc. Flue Gas Analyzer for O2, CO & CO2 Model 375K

Description
The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor life expectancy is between 3 and 4 years. The CO sensor life is 2-3 years under normal conditions of use. The O2 and CO sensors are customer-replaceable . The infra red CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flow meter and then on to the three sensors. The detected O2, CO2 and CO are displayed on digital meters which have a switchable backlight for use in dark areas.The Nova 375T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.
Description
The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor life expectancy is between 3 and 4 years. The CO sensor life is 2-3 years under normal conditions of use. The O2 and CO sensors are customer-replaceable . The infra red CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flow meter and then on to the three sensors. The detected O2, CO2 and CO are displayed on digital meters which have a switchable backlight for use in dark areas.The Nova 375T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for O2, CO & CO2 - Model 375K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for O2, CO & CO2
Model 375K
Flue Gas Analyzer for O2, CO & CO2 Model 375K
The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor life expectancy is between 3 and 4 years. The CO sensor life is 2-3 years under normal conditions of use. The O2 and CO sensors are customer-replaceable . The infra red CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flow meter and then on to the three sensors. The detected O2, CO2 and CO are displayed on digital meters which have a switchable backlight for use in dark areas.The Nova 375T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor life expectancy is between 3 and 4 years. The CO sensor life is 2-3 years under normal conditions of use. The O2 and CO sensors are customer-replaceable. The infra red CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flow meter and then on to the three sensors. The detected O2, CO2 and CO are displayed on digital meters which have a switchable backlight for use in dark areas.The Nova 375T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 375K
Product Name Flue Gas Analyzer for O2, CO & CO2
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; CO2; (0-20%); CO; (0-2%, 0-2000 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
HVAC Ammonia Monitor - Chillgard® 5000 - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; NH3; (0-1000 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details