ABB Measurement & Analytics Industrial Emissions Trace Gas Analyzer

Description
LGR’s new Industrial Emissions Analyzer (CO, CO2, H2O, O2), IEA, is the world’s first laser-based instrument capable of simultaneous measurements of carbon monoxide, carbon dioxide, water vapor and oxygen. The IEA is simple to use, sensitive, and rugged which makes it ideal for continuous emissions monitoring, industrial process control and compliance monitoring applications. The Analyzer’s ultrafast response provides users with real-time data and the opportunity for closed-loop feedback control for continuous online optimization of processes such as furnaces (steel, glass manufacturing), incinerators, chemical production plants, petrochemical refineries and other high temperature processes. Like all LGR analyzers, gas measurements are based on high-resolution absorption spectra which allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to accurately report CO, CO2 and O2 on a dry mole fraction basis directly without drying or post processing. Furthermore, unlike conventional technologies (including photoacoustic, FTIR and NDIR techniques), LGR’s high resolution laser-based method provides accurate “species specific” measurements without cross sensitivity. LGR’s patented technology, a fourth-generation cavity enhanced laser absorption technique, has many advantages (simpler, easier to build, rugged, sensitive) over older, conventional cavity ringdown spectroscopy (CRDS) and direct absorption techniques. As a result, LGR Analyzers provide highest performance at low costs. For highest performance, LGR’s new “Enhanced Performance" series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy, linearity, stability and drift. For highest portability, LGR's new Ultraportable package is compact and crushproof. Small enough to be carried on-board aircraft (TSA approved size) and requiring only 70 watts, the Ultraportable package can travel anywhere and opens up new opportunities to record measurements anywhere. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
Request a Quote
Description
LGR’s new Industrial Emissions Analyzer (CO, CO2, H2O, O2), IEA, is the world’s first laser-based instrument capable of simultaneous measurements of carbon monoxide, carbon dioxide, water vapor and oxygen. The IEA is simple to use, sensitive, and rugged which makes it ideal for continuous emissions monitoring, industrial process control and compliance monitoring applications. The Analyzer’s ultrafast response provides users with real-time data and the opportunity for closed-loop feedback control for continuous online optimization of processes such as furnaces (steel, glass manufacturing), incinerators, chemical production plants, petrochemical refineries and other high temperature processes. Like all LGR analyzers, gas measurements are based on high-resolution absorption spectra which allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to accurately report CO, CO2 and O2 on a dry mole fraction basis directly without drying or post processing. Furthermore, unlike conventional technologies (including photoacoustic, FTIR and NDIR techniques), LGR’s high resolution laser-based method provides accurate “species specific” measurements without cross sensitivity. LGR’s patented technology, a fourth-generation cavity enhanced laser absorption technique, has many advantages (simpler, easier to build, rugged, sensitive) over older, conventional cavity ringdown spectroscopy (CRDS) and direct absorption techniques. As a result, LGR Analyzers provide highest performance at low costs. For highest performance, LGR’s new “Enhanced Performance" series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy, linearity, stability and drift. For highest portability, LGR's new Ultraportable package is compact and crushproof. Small enough to be carried on-board aircraft (TSA approved size) and requiring only 70 watts, the Ultraportable package can travel anywhere and opens up new opportunities to record measurements anywhere. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Emissions Trace Gas Analyzer -  - ABB Measurement & Analytics
Zurich, Switzerland
Industrial Emissions Trace Gas Analyzer
Industrial Emissions Trace Gas Analyzer
LGR’s new Industrial Emissions Analyzer (CO, CO2, H2O, O2), IEA, is the world’s first laser-based instrument capable of simultaneous measurements of carbon monoxide, carbon dioxide, water vapor and oxygen. The IEA is simple to use, sensitive, and rugged which makes it ideal for continuous emissions monitoring, industrial process control and compliance monitoring applications. The Analyzer’s ultrafast response provides users with real-time data and the opportunity for closed-loop feedback control for continuous online optimization of processes such as furnaces (steel, glass manufacturing), incinerators, chemical production plants, petrochemical refineries and other high temperature processes. Like all LGR analyzers, gas measurements are based on high-resolution absorption spectra which allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to accurately report CO, CO2 and O2 on a dry mole fraction basis directly without drying or post processing. Furthermore, unlike conventional technologies (including photoacoustic, FTIR and NDIR techniques), LGR’s high resolution laser-based method provides accurate “species specific” measurements without cross sensitivity. LGR’s patented technology, a fourth-generation cavity enhanced laser absorption technique, has many advantages (simpler, easier to build, rugged, sensitive) over older, conventional cavity ringdown spectroscopy (CRDS) and direct absorption techniques. As a result, LGR Analyzers provide highest performance at low costs. For highest performance, LGR’s new “Enhanced Performance" series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy, linearity, stability and drift. For highest portability, LGR's new Ultraportable package is compact and crushproof. Small enough to be carried on-board aircraft (TSA approved size) and requiring only 70 watts, the Ultraportable package can travel anywhere and opens up new opportunities to record measurements anywhere. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.

LGR’s new Industrial Emissions Analyzer (CO, CO2, H2O, O2), IEA, is the world’s first laser-based instrument capable of simultaneous measurements of carbon monoxide, carbon dioxide, water vapor and oxygen. The IEA is simple to use, sensitive, and rugged which makes it ideal for continuous emissions monitoring, industrial process control and compliance monitoring applications.

The Analyzer’s ultrafast response provides users with real-time data and the opportunity for closed-loop feedback control for continuous online optimization of processes such as furnaces (steel, glass manufacturing), incinerators, chemical production plants, petrochemical refineries and other high temperature processes.

Like all LGR analyzers, gas measurements are based on high-resolution absorption spectra which allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to accurately report CO, CO2 and O2 on a dry mole fraction basis directly without drying or post processing. Furthermore, unlike conventional technologies (including photoacoustic, FTIR and NDIR techniques), LGR’s high resolution laser-based method provides accurate “species specific” measurements without cross sensitivity.

LGR’s patented technology, a fourth-generation cavity enhanced laser absorption technique, has many advantages (simpler, easier to build, rugged, sensitive) over older, conventional cavity ringdown spectroscopy (CRDS) and direct absorption techniques. As a result, LGR Analyzers provide highest performance at low costs.

For highest performance, LGR’s new “Enhanced Performance" series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy, linearity, stability and drift.

For highest portability, LGR's new Ultraportable package is compact and crushproof. Small enough to be carried on-board aircraft (TSA approved size) and requiring only 70 watts, the Ultraportable package can travel anywhere and opens up new opportunities to record measurements anywhere.

LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Name Industrial Emissions Trace Gas Analyzer
Measurement Type Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types CO2; CO; O2; Water Vapor
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; Water Vapor
View Details
In-Situ-Cross-Stack-Laser-Analyzer - LS25 - ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring
Display Digital
Instrument Type Analyzer
View Details
Water-Vapor Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Water Vapor; (60,000 ppm H2O in air); (Measurments δ17O, δ18O and δ2H in ambient water vapor)
Instrument Type Analyzer
View Details
Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Display Digital
Features Audible or Visual Alarms; Hazardous Environment
View Details