Nova Analytical Systems Inc. Flue Gas Analyzer O2 & Combust Model 350WP

Description
The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is between 2 and 3 years.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter, flowmeter, then on to the oxygen and combustibles sensors. The detected O2 and combustibles are displayed on LCD digital meters which have a switchable backlight for use in dark areas. A built in air makeup system ensures that the combustibles detector will always have sufficient O2 for proper operation regardless of sample O2 content. A rechargeable battery provides enough power for about 6 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.The Nova 350T indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.
Description
The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is between 2 and 3 years.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter, flowmeter, then on to the oxygen and combustibles sensors. The detected O2 and combustibles are displayed on LCD digital meters which have a switchable backlight for use in dark areas. A built in air makeup system ensures that the combustibles detector will always have sufficient O2 for proper operation regardless of sample O2 content. A rechargeable battery provides enough power for about 6 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.The Nova 350T indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer O2 & Combust - Model 350WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer O2 & Combust
Model 350WP
Flue Gas Analyzer O2 & Combust Model 350WP
The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is between 2 and 3 years.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter, flowmeter, then on to the oxygen and combustibles sensors. The detected O2 and combustibles are displayed on LCD digital meters which have a switchable backlight for use in dark areas. A built in air makeup system ensures that the combustibles detector will always have sufficient O2 for proper operation regardless of sample O2 content. A rechargeable battery provides enough power for about 6 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.The Nova 350T indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.

The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is between 2 and 3 years.In operation, a built in sample pump draws in the flue gas sample through the stainless steel probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter, flowmeter, then on to the oxygen and combustibles sensors. The detected O2 and combustibles are displayed on LCD digital meters which have a switchable backlight for use in dark areas. A built in air makeup system ensures that the combustibles detector will always have sufficient O2 for proper operation regardless of sample O2 content. A rechargeable battery provides enough power for about 6 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.The Nova 350T indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 350WP
Product Name Flue Gas Analyzer O2 & Combust
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Combustible; O2; (0-25%); (Combustibles, 0-10%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details