Nova Analytical Systems Inc. Process Analyzer for SF6 Model 337WP

Description
The Nova 337 Portable Process Analyzer has been designed for the detection of Sulfur Hexaflouride (SF6) primarily in air or Nitrogen (N2). However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of SF6. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and to the T/C cell. The detected SF6 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Nova 337 Portable Process Analyzer has been designed for the detection of Sulfur Hexaflouride (SF6) primarily in air or Nitrogen (N2). However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of SF6. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and to the T/C cell. The detected SF6 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for SF6 - Model 337WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for SF6
Model 337WP
Process Analyzer for SF6 Model 337WP
The Nova 337 Portable Process Analyzer has been designed for the detection of Sulfur Hexaflouride (SF6) primarily in air or Nitrogen (N2). However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of SF6. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and to the T/C cell. The detected SF6 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Nova 337 Portable Process Analyzer has been designed for the detection of Sulfur Hexaflouride (SF6) primarily in air or Nitrogen (N2). However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of SF6. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and to the T/C cell. The detected SF6 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 337WP
Product Name Process Analyzer for SF6
Measurement Type %Volume
Application Personal Exposure Monitoring; Ambient Air Monitoring; Process Gas
Gas Types SF6; (0-100%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details