Nova Analytical Systems Inc. Process Analyzer for Hydrogen Model 335WP

Description
The Nova 335 Portable Analyzer has been designed for the detection of hydrogen (H2) primarily in air or N2 However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Nova 335 Portable Analyzer has been designed for the detection of hydrogen (H2) primarily in air or N2 However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Hydrogen - Model 335WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Hydrogen
Model 335WP
Process Analyzer for Hydrogen Model 335WP
The Nova 335 Portable Analyzer has been designed for the detection of hydrogen (H2) primarily in air or N2 However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Nova 335 Portable Analyzer has been designed for the detection of hydrogen (H2) primarily in air or N2 However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 335WP
Product Name Process Analyzer for Hydrogen
Measurement Type %Volume
Application Process Gas
Gas Types H2; (0)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details