Nova Analytical Systems Inc. Process Analyzer for Helium Model 334K

Description
The Nova 334 Portable He Analyzer has been designed for the detection of He primarily in air or nitrogen. However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of He. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and on to the T/C cell. The detected He is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Nova 334 Portable He Analyzer has been designed for the detection of He primarily in air or nitrogen. However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of He. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and on to the T/C cell. The detected He is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Helium - Model 334K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Helium
Model 334K
Process Analyzer for Helium Model 334K
The Nova 334 Portable He Analyzer has been designed for the detection of He primarily in air or nitrogen. However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of He. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and on to the T/C cell. The detected He is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Nova 334 Portable He Analyzer has been designed for the detection of He primarily in air or nitrogen. However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal conductivity (T/C) cell provides a fast and accurate measurement of He. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and on to the T/C cell. The detected He is displayed on an LCD digital meter which has a switchable back light for use in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 334K
Product Name Process Analyzer for Helium
Measurement Type %Volume
Application Process Gas
Gas Types (Helium 0-100%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details