Nova Analytical Systems Inc. Flue Gas Analyzer for Oxygen Model 320K

Description
The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to replace.A rechargeable 'gel cell' battery provides enough power for the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED tells when to recharge and a green LED confirms that the analyzer is being recharged. The analyzer is supplied with a 12 ft. sample hose and a stainless steel probe.The Model 320T version has a thermocouple built into the probe and a switch to select either O2 or net stack temperature.
Description
The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to replace.A rechargeable 'gel cell' battery provides enough power for the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED tells when to recharge and a green LED confirms that the analyzer is being recharged. The analyzer is supplied with a 12 ft. sample hose and a stainless steel probe.The Model 320T version has a thermocouple built into the probe and a switch to select either O2 or net stack temperature.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for Oxygen - Model 320K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for Oxygen
Model 320K
Flue Gas Analyzer for Oxygen Model 320K
The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to replace.A rechargeable 'gel cell' battery provides enough power for the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED tells when to recharge and a green LED confirms that the analyzer is being recharged. The analyzer is supplied with a 12 ft. sample hose and a stainless steel probe.The Model 320T version has a thermocouple built into the probe and a switch to select either O2 or net stack temperature.

The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to replace.A rechargeable 'gel cell' battery provides enough power for the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED tells when to recharge and a green LED confirms that the analyzer is being recharged. The analyzer is supplied with a 12 ft. sample hose and a stainless steel probe.The Model 320T version has a thermocouple built into the probe and a switch to select either O2 or net stack temperature.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 320K
Product Name Flue Gas Analyzer for Oxygen
Measurement Type %Volume
Application Continuous Emissions Monitoring; Process Gas
Gas Types O2; (0-5,10,25,30,50%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details