Nova Analytical Systems Inc. Flue Gas Analyzer for CO Model 310WP

Description
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.
Description
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for CO - Model 310WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for CO
Model 310WP
Flue Gas Analyzer for CO Model 310WP
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 310WP
Product Name Flue Gas Analyzer for CO
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; CO; (0-4 % or 0-2000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details