NOSHOK, Inc. 700 Series Block & Bleed Needle Valve 702

Description
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
Description
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw

Suppliers

Company
Product
Description
Supplier Links
700 Series Block & Bleed Needle Valve - 702 - NOSHOK, Inc.
Berea, OH, USA
700 Series Block & Bleed Needle Valve
702
700 Series Block & Bleed Needle Valve 702
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
  • These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 6,000 psi pressure rating (@ 200°F maximum)
  • Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • PCTFE or PEEK soft seat optional
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Optional panel mount bonnet and panel nuts
  • 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 702
Product Name 700 Series Block & Bleed Needle Valve
Valve Type Block Bleed; Needle
Primary Material Stainless Steel; Steel
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details
 - Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details