Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP100-5

Description
PRSSR TRNS 0-100PSIG 4-20MA
Request a Quote Datasheet
Description
PRSSR TRNS 0-100PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1458-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1458-ND
Pressure Sensors, Transducers - Industrial 725-1458-ND
PRSSR TRNS 0-100PSIG 4-20MA

PRSSR TRNS 0-100PSIG 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP100-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP100-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP100-5
PRSSR TRNS 0-100PSIG 4-20MA

PRSSR TRNS 0-100PSIG 4-20MA

Supplier's Site
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9897 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9897
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9897
PRESSURE TRANSDUCER, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1458-ND IPSU-GP100-5 44Y9897
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-IWPTL-G0500-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60B/20bar - 1-P60B/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSD4000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details