NOSHOK, Inc. 500 Series Soft Seat Needle Valve 503

Description
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts
Description
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts

Suppliers

Company
Product
Description
Supplier Links
500 Series Soft Seat Needle Valve - 503 - NOSHOK, Inc.
Berea, OH, USA
500 Series Soft Seat Needle Valve
503
500 Series Soft Seat Needle Valve 503
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 6,000 psi pressure rating (@ 200°F maximum)
  • Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • Optional panel mount bonnet and panel nuts
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 503
Product Name 500 Series Soft Seat Needle Valve
Valve Type Needle
Primary Material Stainless Steel; Steel
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
HVX Large Body Panel Mount PTFE Valve - 86913 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details