NOSHOK, Inc. 400 Series Mechanical Switch 400-1-7/115

Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)

Suppliers

Company
Product
Description
Supplier Links
400 Series Mechanical Switch - 400-1-7/115 - NOSHOK, Inc.
Berea, OH, USA
400 Series Mechanical Switch
400-1-7/115
400 Series Mechanical Switch 400-1-7/115
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
  • Stable switching point setting
  • Converts pneumatic and hydraulic pressure into switching functions
  • Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads
  • Robust design with zinc die-cast housing
  • 360° rotatable male connections
  • High loadability (shock 30g, vibration 10 g)
  • SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring
  • The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range
  • Includes a locking mechanism for switch point adjustment
  • Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection
  • Flange connection (optional)
  • LED status indicator (optional)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 400-1-7/115
Product Name 400 Series Mechanical Switch
Sensor Technology Mechanical Deflection; NBR Diaphragm
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 7 to 115 psi (4.93 to 80.93 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 2133306 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details