NOSHOK, Inc. 300 Series Multiport Needle Valve 304

Description
These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts
Description
These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts

Suppliers

Company
Product
Description
Supplier Links
300 Series Multiport Needle Valve - 304 - NOSHOK, Inc.
Berea, OH, USA
300 Series Multiport Needle Valve
304
300 Series Multiport Needle Valve 304
These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 6,000 psi pressure rating (@ 200°F maximum) Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts
  • These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths
  • Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 6,000 psi pressure rating (@ 200°F maximum)
  • Replaceable Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • PCTFE or PEEK soft seat optional
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Optional panel mount bonnet and panel nuts
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 304
Product Name 300 Series Multiport Needle Valve
Valve Type Needle
Primary Material Stainless Steel; Steel
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-18-CP100 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007643-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details