NOSHOK, Inc. 21 Series Homogenizer Transmitter 210-42

Description
The NOSHOK Series 21 Homogenizer Pressure Transmitter is a high accuracy, heavy duty pressure transmitter designed for the demanding requirements found in high pressure sanitary homogenizer applications. Using proven sputtered thin film sensor technology these transducers are stable, highly accurate, shock resistant and extremely durable. The NOSHOK Series 21 is offered in a variety of Current or Voltage output signals and is constructed of 316SS. The housing is welded to the 316L stainless steel process connection for greater strength and durability while providing exceptional corrosion resistance. Wetted parts are electro polished to Ra25 or better providing a cleaner, more sanitary surface. NOSHOK Series 21 homogenizer transmitters meet the current standards for 3A and ASME BPE-2002 in addition to being CE compliant. A final electrical output and calibration inspection is performed on all NOSHOK transmitters prior to shipment to ensure 100% "out-of-the-box" reliability.
Datasheet
Description
The NOSHOK Series 21 Homogenizer Pressure Transmitter is a high accuracy, heavy duty pressure transmitter designed for the demanding requirements found in high pressure sanitary homogenizer applications. Using proven sputtered thin film sensor technology these transducers are stable, highly accurate, shock resistant and extremely durable. The NOSHOK Series 21 is offered in a variety of Current or Voltage output signals and is constructed of 316SS. The housing is welded to the 316L stainless steel process connection for greater strength and durability while providing exceptional corrosion resistance. Wetted parts are electro polished to Ra25 or better providing a cleaner, more sanitary surface. NOSHOK Series 21 homogenizer transmitters meet the current standards for 3A and ASME BPE-2002 in addition to being CE compliant. A final electrical output and calibration inspection is performed on all NOSHOK transmitters prior to shipment to ensure 100% "out-of-the-box" reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21 Series Homogenizer Transmitter - 210-42 - NOSHOK, Inc.
Berea, OH, USA
21 Series Homogenizer Transmitter
210-42
21 Series Homogenizer Transmitter 210-42
The NOSHOK Series 21 Homogenizer Pressure Transmitter is a high accuracy, heavy duty pressure transmitter designed for the demanding requirements found in high pressure sanitary homogenizer applications. Using proven sputtered thin film sensor technology these transducers are stable, highly accurate, shock resistant and extremely durable. The NOSHOK Series 21 is offered in a variety of Current or Voltage output signals and is constructed of 316SS. The housing is welded to the 316L stainless steel process connection for greater strength and durability while providing exceptional corrosion resistance. Wetted parts are electro polished to Ra25 or better providing a cleaner, more sanitary surface. NOSHOK Series 21 homogenizer transmitters meet the current standards for 3A and ASME BPE-2002 in addition to being CE compliant. A final electrical output and calibration inspection is performed on all NOSHOK transmitters prior to shipment to ensure 100% "out-of-the-box" reliability.

The NOSHOK Series 21 Homogenizer Pressure Transmitter is a high accuracy, heavy duty pressure transmitter designed for the demanding requirements found in high pressure sanitary homogenizer applications. Using proven sputtered thin film sensor technology these transducers are stable, highly accurate, shock resistant and extremely durable. The NOSHOK Series 21 is offered in a variety of Current or Voltage output signals and is constructed of 316SS. The housing is welded to the 316L stainless steel process connection for greater strength and durability while providing exceptional corrosion resistance. Wetted parts are electro polished to Ra25 or better providing a cleaner, more sanitary surface. NOSHOK Series 21 homogenizer transmitters meet the current standards for 3A and ASME BPE-2002 in addition to being CE compliant. A final electrical output and calibration inspection is performed on all NOSHOK transmitters prior to shipment to ensure 100% "out-of-the-box" reliability.

Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Transmitters
Product Number 210-42
Product Name 21 Series Homogenizer Transmitter
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Sensor Technology Thin Film
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-P10R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details