NOSHOK, Inc. 100 Series Mini Needle Valve 143

Description
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation
Description
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation

Suppliers

Company
Product
Description
Supplier Links
100 Series Mini Needle Valve - 143 - NOSHOK, Inc.
Berea, OH, USA
100 Series Mini Needle Valve
143
100 Series Mini Needle Valve 143
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation
  • Compact size valve built for maximum durability and robust performance in the toughest applications
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass
  • 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass
  • Available in Zinc Nickel plated steel, electropolished stainless steel, and brass
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 143
Product Name 100 Series Mini Needle Valve
Valve Type Needle
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Valve Size 0.56 inch (14.27 mm)
Maximum Pressure 6000.00 to 10000.00 psi (4223 to 7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Sporlan Oil Level Control Components - OCV-20 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000005323-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details