NOSHOK, Inc. 100 Series Mini Needle Valve 142

Description
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation
Description
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation

Suppliers

Company
Product
Description
Supplier Links
100 Series Mini Needle Valve - 142 - NOSHOK, Inc.
Berea, OH, USA
100 Series Mini Needle Valve
142
100 Series Mini Needle Valve 142
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation
  • Compact size valve built for maximum durability and robust performance in the toughest applications
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass
  • 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass
  • Available in Zinc Nickel plated steel, electropolished stainless steel, and brass
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 142
Product Name 100 Series Mini Needle Valve
Valve Type Needle
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Valve Size 0.44 inch (11.13 mm)
Maximum Pressure 6000.00 to 10000.00 psi (4223 to 7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
HVP Panel Mount PTFE Valve - 86786 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details