NOSHOK, Inc. Thermowell 100-060

Description
Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process Reduces the possibility of damage to the temperature instrument Provides protection to the operator 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other options available The female thread will accept the 1/2 inch NPT male thread without galling or seizing Brass, 304 stainless steel, or 316 stainless steel standard material options - other options available
Description
Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process Reduces the possibility of damage to the temperature instrument Provides protection to the operator 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other options available The female thread will accept the 1/2 inch NPT male thread without galling or seizing Brass, 304 stainless steel, or 316 stainless steel standard material options - other options available

Suppliers

Company
Product
Description
Supplier Links
Thermowell - 100-060 - NOSHOK, Inc.
Berea, OH, USA
Thermowell
100-060
Thermowell 100-060
Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process Reduces the possibility of damage to the temperature instrument Provides protection to the operator 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other options available The female thread will accept the 1/2 inch NPT male thread without galling or seizing Brass, 304 stainless steel, or 316 stainless steel standard material options - other options available
  • Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process
  • Reduces the possibility of damage to the temperature instrument
  • Provides protection to the operator
  • 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other options available
  • The female thread will accept the 1/2 inch NPT male thread without galling or seizing
  • Brass, 304 stainless steel, or 316 stainless steel standard material options - other options available
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Thermowells
Product Number 100-060
Product Name Thermowell
Barrel or Shank Style Stepped Shank well
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Stainless Steel (optional feature)
Connection Means Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Reduced-Tip Sanitary Thermowell - DR4 Series - Pyromation
Specs
Barrel or Shank Style Stepped Shank well
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Thermowells - Series 10 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details