Pyromation Sanitary Thermowell DW4 Series

Description
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet
Description
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Thermowell - DW4 Series - Pyromation
Fort Wayne, IN, United States
Sanitary Thermowell
DW4 Series
Sanitary Thermowell DW4 Series
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermowells
Product Number DW4 Series
Product Name Sanitary Thermowell
Barrel or Shank Style Straight Shank
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Thermowell -  - Pyromation
Specs
Barrel or Shank Style Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Drilled Thermowell -  - Pyromation
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel (optional feature)
View Details
Sanitary Weld-In Thermowell - WS6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Heavy-Duty Flanged Thermowell - HF6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details