ADB® Heavy Duty®Swivel/Pivot Lift Plate 36615

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Swivel/Pivot Lift Plate - 36615 - ADB®
Valdosta, GA, USA
Heavy Duty®Swivel/Pivot Lift Plate
36615
Heavy Duty®Swivel/Pivot Lift Plate 36615
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°/Swivels 360°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36615
Product Name Heavy Duty®Swivel/Pivot Lift Plate
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Traditional Center-Pull Hoist Rings - 23411-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5 - 4215WEDSR5 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 5.73 lbs (2.6 kg)
View Details
Shackles - 1244853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details