Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs. AK58214

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs. - AK58214 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs.
AK58214
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs. AK58214
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58214
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hoist Ring HR-125 UNC WLL ton 4.536 - 42151016964 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 5 tons (4.54 metric tons)
View Details
Shackles - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23526-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. - AK43222 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 9.2 tons (8.35 metric tons)
View Details