Nortek, Inc. Residential Signaling Pushbutton PB64LAB

Description
WIRED DOOR CHIME TYPE 1.14 INCH W X 0.875 INCH D X 4.625 INCH H SIZE RECESS MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.14 INCH W X 0.875 INCH D X 4.625 INCH H SIZE RECESS MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB64LAB - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB64LAB
Residential Signaling Pushbutton PB64LAB
WIRED DOOR CHIME TYPE 1.14 INCH W X 0.875 INCH D X 4.625 INCH H SIZE RECESS MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED RECTANGULAR HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.14 INCH W X 0.875 INCH D X 4.625 INCH H SIZE
  • RECESS MOUNTING
  • ANTIQUE BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • ROUNDED RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB64LAB
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.14 Inch W x 0.875 Inch D x 4.625 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers