Nortek, Inc. Residential Signaling Pushbutton PB61LPB

Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 4.45 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 4.45 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB61LPB - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB61LPB
Residential Signaling Pushbutton PB61LPB
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 4.45 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.25 INCH W X 0.875 INCH D X 4.45 INCH H SIZE
  • SURFACE MOUNTING
  • POLISHED BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB61LPB
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.25 Inch W x 0.875 Inch D x 4.45 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 486-4636-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details