TE Connectivity Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 165TL522

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:165TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:165TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 31M6445 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
31M6445
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 31M6445
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:165TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:165TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
165TL522
Switches - Pushbutton Switches 165TL522
SWITCH PUSH 4PST-2NO/2NC 5A 250V

SWITCH PUSH 4PST-2NO/2NC 5A 250V

Supplier's Site
Pushbutton Switches - 165TL522 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
165TL522
Pushbutton Switches 165TL522
Pushbutton Switches SWITCH PB ILLUM 2NO 2NC ALT RECT

Pushbutton Switches SWITCH PB ILLUM 2NO 2NC ALT RECT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 31M6445 165TL522 165TL522
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC 4PST-2NO/2NC Double Pole, Double Throw (DPDT)
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 302/303 - M2H 303-11Y-F10 EPOXYDHARZFAHNE 1,0 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers