The EKOHEAT 150/25 is a water-cooled induction heating system rated for 150 kW output power, operating between 15 kHz and 40 kHz. It accepts 360-520 Vac, 3Ø input and achieves a power factor of 0.92. The system includes an LCD front panel with 240×128 pixel display, supports remote control via RS485, 0-10V, 4-20mA, and 24V inputs, and features a 0.2% power control resolution. It has an IP54 and NEMA 12 enclosure rating, operates to a maximum ambient temperature of 45°C, and requires a coolant flow of 23.5 l/m. Power unit dimensions are 914 × 848 × 1956 mm and weight is 354 kg. Compliance includes CE, UKCA, EN61010-1, EN55011, EN60519-1:2015, and EN60519-3:2005. The resonating capacitor is housed in a separate cabinet, and the workhead can be mounted up to 30 meters from the power unit. The system is manufactured at an ISO 9001:2015 certified facility.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 150/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 150.00 kW (512 MBH) |