Nortek, Inc. Range Hood F403023

Description
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, DAMPER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED F40000 MODEL
Datasheet
Description
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, DAMPER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED F40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - F403023 - Nortek, Inc.
Providence, RI, USA
Range Hood
F403023
Range Hood F403023
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, DAMPER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED F40000 MODEL
  • 2-SPEED FAN CONTROL TYPE
  • 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.5 AMP CURRENT RATING
  • (1) INCANDESCENT LAMP TYPE
  • 160 CFM (HORIZONTAL/VERTICAL), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • 4-WAY CONVERTIBLE DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • SPEED 2850 RPM
  • INCLUDES BLOWER, DAMPER, FILTER, 7 BUILT-IN ADAPTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • F40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number F403023
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 to 190 SCFM (272 to 323 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC6030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details