RDM Industrial Products, Inc. Laminar Flow HEPA Workstation LF-102P

Description
Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Plastic-Laminated Main Work surface (Other Surfaces Optional) Durable Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static Dissipative available as option) Sealed Task Light Fixture(s) 12' Long 115v Power Cord (Plugs into standard 20A duplex outlet) Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements above or choose from the following... Note: Units below are appx. 72"high with HEPA Filter and Shroud Removed. LF-102P-30 (30"Deep x 30"wide x 86-89"high) LF-102P-3 (30"Deep x 36"wide x 86-89"high) LF-102P-4 (30"Deep x 48"wide (24"sq. HEPA) or 53"wide (2x4 HEPA) x 86-89"high) LF-102P-6 (30"Deep x 72"wide (2x4 HEPA) or 77"wide (3 24"sq. HEPA units) x 86-89"high) LF-102P-8 (30"Deep x 101"wide x 86-89"high) Work surface Height as specified by client... Durable Steel Frame Construction Fully-Welded Tubular Steel Frame Connections Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Stainless Steel, and More... Many Styles Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD / Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s) Bench-Top Style Unit - For use over your existing table / cabinet surface
Description
Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Plastic-Laminated Main Work surface (Other Surfaces Optional) Durable Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static Dissipative available as option) Sealed Task Light Fixture(s) 12' Long 115v Power Cord (Plugs into standard 20A duplex outlet) Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements above or choose from the following... Note: Units below are appx. 72"high with HEPA Filter and Shroud Removed. LF-102P-30 (30"Deep x 30"wide x 86-89"high) LF-102P-3 (30"Deep x 36"wide x 86-89"high) LF-102P-4 (30"Deep x 48"wide (24"sq. HEPA) or 53"wide (2x4 HEPA) x 86-89"high) LF-102P-6 (30"Deep x 72"wide (2x4 HEPA) or 77"wide (3 24"sq. HEPA units) x 86-89"high) LF-102P-8 (30"Deep x 101"wide x 86-89"high) Work surface Height as specified by client... Durable Steel Frame Construction Fully-Welded Tubular Steel Frame Connections Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Stainless Steel, and More... Many Styles Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD / Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s) Bench-Top Style Unit - For use over your existing table / cabinet surface

Suppliers

Company
Product
Description
Supplier Links
Laminar Flow HEPA Workstation - LF-102P - RDM Industrial Products, Inc.
Milpitas, CA, USA
Laminar Flow HEPA Workstation
LF-102P
Laminar Flow HEPA Workstation LF-102P
Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Plastic-Laminated Main Work surface (Other Surfaces Optional) Durable Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static Dissipative available as option) Sealed Task Light Fixture(s) 12' Long 115v Power Cord (Plugs into standard 20A duplex outlet) Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements above or choose from the following... Note: Units below are appx. 72"high with HEPA Filter and Shroud Removed. LF-102P-30 (30"Deep x 30"wide x 86-89"high) LF-102P-3 (30"Deep x 36"wide x 86-89"high) LF-102P-4 (30"Deep x 48"wide (24"sq. HEPA) or 53"wide (2x4 HEPA) x 86-89"high) LF-102P-6 (30"Deep x 72"wide (2x4 HEPA) or 77"wide (3 24"sq. HEPA units) x 86-89"high) LF-102P-8 (30"Deep x 101"wide x 86-89"high) Work surface Height as specified by client... Durable Steel Frame Construction Fully-Welded Tubular Steel Frame Connections Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Stainless Steel, and More... Many Styles Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD / Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s) Bench-Top Style Unit - For use over your existing table / cabinet surface
  • Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination.
  • Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit)
  • High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron
  • Extremely Quiet 50 dBA
  • Snap-In Pre-filter allows for easy replacement and maintenance
  • Plastic-Laminated Main Work surface (Other Surfaces Optional)
  • Durable Polyurethane Paint
  • 1/4" Clear Acrylic Rear & Side Panels
  • Removable, Flexible Front Draft Guide (ESD Static Dissipative available as option)
  • Sealed Task Light Fixture(s)
  • 12' Long 115v Power Cord (Plugs into standard 20A duplex outlet)
  • Standard Sizes:
    • We are the manufacturer - Feel free to specify your custom dimension requirements
      above or choose from the following...
    • Note: Units below are appx. 72"high with HEPA Filter and Shroud Removed.
    • LF-102P-30 (30"Deep x 30"wide x 86-89"high)
    • LF-102P-3 (30"Deep x 36"wide x 86-89"high)
    • LF-102P-4 (30"Deep x 48"wide (24"sq. HEPA) or 53"wide (2x4 HEPA) x 86-89"high)
    • LF-102P-6 (30"Deep x 72"wide (2x4 HEPA) or 77"wide (3 24"sq. HEPA units) x 86-89"high)
      LF-102P-8 (30"Deep x 101"wide x 86-89"high)
    • Work surface Height as specified by client...
  • Durable Steel Frame Construction
  • Fully-Welded Tubular Steel Frame Connections
  • Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD /
    Static-Control, Solid Surface, Stainless Steel, and More...
  • Many Styles Available, Including:
    • Laboratory with Chemical Resistant Solid Surface Tops
    • ESD / Static Control with Grounding Ports & Hardware
    • Cleanroom, for use in Class 100 or Less
    • Heavy Manufacturing with Solid Steel Decks
    • General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories...
  • Optional Workstation Accessories:
    • Flat Monitor Stand & Keyboard Tray
    • Fixed or Articulating Bin Panel / Bin Rails
    • Utility & File Drawers
    • Storage Cabinets
    • Power Outlet Strip(s)
    • Tool Trolley w/ Balancer(s)
    • Bench-Top Style Unit - For use over your existing table / cabinet surface
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Fume Hoods
Product Number LF-102P
Product Name Laminar Flow HEPA Workstation
Fume Hood Type General Purpose; Cleanroom
Hood Design Conventional
Filter Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details