TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 6SHT-301

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3994 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3994
Current Transformer; Ct Construction Crompton Te Connectivity 42M3994
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3994
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-460 PoE Signal Path Transformer - ETH1-460L ETH1-460LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611468-3 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details