Noritake Co., Inc. / Electronics and Ceramics Division OIT Boards/Module CU40026-TW200A

Description
DISPLAY, VFD, BLUE-GREEN, 16 X 188.55MM, RESOLUTION:2 X 40, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, SUPPLY CURRENT:500MA, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, VFD, BLUE-GREEN, 16 X 188.55MM, RESOLUTION:2 X 40, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, SUPPLY CURRENT:500MA, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
OIT Boards/Module - 4510550 - Radwell International
Willingboro, NJ, United States
OIT Boards/Module
4510550
OIT Boards/Module 4510550
DISPLAY, VFD, BLUE-GREEN, 16 X 188.55MM, RESOLUTION:2 X 40, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, SUPPLY CURRENT:500MA, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, VFD, BLUE-GREEN, 16 X 188.55MM, RESOLUTION:2 X 40, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, SUPPLY CURRENT:500MA, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category GPIB Controllers and GPIB Interface Boards
Product Number 4510550
Product Name OIT Boards/Module
Unlock Full Specs
to access all available technical data