Nordic Semiconductor ASA RF ICs NRF24L01P-T

Description
RF Transceiver IC 2.4GHz ISM Band QFN20
Request a Quote
Description
RF Transceiver IC 2.4GHz ISM Band QFN20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8855748P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8855748P
RF ICs 8855748P
RF Transceiver IC 2.4GHz ISM Band QFN20

RF Transceiver IC 2.4GHz ISM Band QFN20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 8855748P
Product Name RF ICs
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details