Nordic Semiconductor ASA 2.4GHZ Rf Transmitter NRF24E2G

Description
IC, TRANSMITTER, 2.4GHZ, QFN36 Product overview: NRF24E2G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF24E2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC, TRANSMITTER, 2.4GHZ, QFN36 Product overview: NRF24E2G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF24E2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Transmitter - 871-NRF24E2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Transmitter
871-NRF24E2G
2.4GHZ Rf Transmitter 871-NRF24E2G
IC, TRANSMITTER, 2.4GHZ, QFN36 Product overview: NRF24E2G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF24E2G can be used for catalog matching and distributor lookup.

IC, TRANSMITTER, 2.4GHZ, QFN36 Product overview: NRF24E2G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF24E2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - NRF24E2G - 755392-NRF24E2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - NRF24E2G
755392-NRF24E2G
RF Transmitters - NRF24E2G 755392-NRF24E2G
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 755392-NRF24E2G Packaging: Tray Applications: Wireless Game Controllers Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Modulation or Protocol: GFSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.9V ~ 3.6V Transmitting Current: 13mA

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 755392-NRF24E2G
Packaging: Tray
Applications: Wireless Game Controllers
Frequency: 2.4GHz
Power - Output: 0dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: GFSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.9V ~ 3.6V
Transmitting Current: 13mA

Buy Now
Futian, China
RF and Wireless - RF Transmitters
NRF24E2G
RF and Wireless - RF Transmitters NRF24E2G
RF XMITTER GFSK 2.4GHZ 36VFQFN

RF XMITTER GFSK 2.4GHZ 36VFQFN

Supplier's Site
RF Transmitters - NRF24E2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
NRF24E2G
RF Transmitters NRF24E2G
RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 36-VFQFN Exposed Pad

RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-NRF24E2G 755392-NRF24E2G NRF24E2G NRF24E2G
Product Name 2.4GHZ Rf Transmitter RF Transmitters - NRF24E2G RF and Wireless - RF Transmitters RF Transmitters
Package Type Tray Surface Mount; 36-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 1.9 to 3.6 volts 1.9 to 3.6 volts 3.6 to 1.9 volts 1.9 to 3.6 volts
Applications Mobile / Wireless Systems Wireless Game Controllers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit registered transceiver; 3-state - 74ALVCH16952DGG,11 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY3-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details