Microchip Technology, Inc. RF Transmitters U2745B-MFBG3

Description
"RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - U2745B-MFBG3-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
U2745B-MFBG3-ND
RF Transmitters U2745B-MFBG3-ND
"RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

"RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Transmitters - U2745B-MFBG3 - 901638-U2745B-MFBG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - U2745B-MFBG3
901638-U2745B-MFBG3
RF Transmitters - U2745B-MFBG3 901638-U2745B-MFBG3
Manufacturer: Microchip Technology Win Source Part Number: 901638-U2745B-MFBG3 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width) Package: Reel - TR Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901638-U2745B-MFBG3
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-SSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Transmitter
871-U2745B-MFBG3
440MHZ Rf Transmitter 871-U2745B-MFBG3
RF TX IC UHF 310-440MHZ 16LSSOP Product overview: U2745B-MFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2745B-MFBG3 can be used for catalog matching and distributor lookup.

RF TX IC UHF 310-440MHZ 16LSSOP Product overview: U2745B-MFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2745B-MFBG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - U2745B-MFBG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
U2745B-MFBG3
RF Transmitters U2745B-MFBG3
RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - U2745B-MFBG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
U2745B-MFBG3
RF and Wireless - RF Transmitters U2745B-MFBG3
RF TX IC UHF 310-440MHZ 16LSSOP

RF TX IC UHF 310-440MHZ 16LSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number U2745B-MFBG3-ND 901638-U2745B-MFBG3 871-U2745B-MFBG3 U2745B-MFBG3 U2745B-MFBG3
Product Name RF Transmitters RF Transmitters - U2745B-MFBG3 440MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
RF Modulation Amplitude Shift Key UHF, ASK
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 310 to 440 MHz 310 to 440 MHz 310 to 440 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Transceiver Modules and Modems - 591-MTSMC-L4N1.R1A-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 600 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers