Nordic Semiconductor ASA 3V QFN Rf Transmitter NRF2402G

Description
RF Transmitter GFSK 3V 16-Pin QFN EP Tray Product overview: NRF2402G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF2402G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transmitter GFSK 3V 16-Pin QFN EP Tray Product overview: NRF2402G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF2402G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V QFN Rf Transmitter - 871-NRF2402G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V QFN Rf Transmitter
871-NRF2402G
3V QFN Rf Transmitter 871-NRF2402G
RF Transmitter GFSK 3V 16-Pin QFN EP Tray Product overview: NRF2402G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF2402G can be used for catalog matching and distributor lookup.

RF Transmitter GFSK 3V 16-Pin QFN EP Tray Product overview: NRF2402G from Nordic Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-NRF2402G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - NRF2402G-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
NRF2402G-ND
RF Transmitters NRF2402G-ND
RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 16-VQFN Exposed Pad

RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 16-VQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - NRF2402G - 083775-NRF2402G - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - NRF2402G
083775-NRF2402G
RF Transmitters - NRF2402G 083775-NRF2402G
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 083775-NRF2402G Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Modulation or Protocol: GFSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 11.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 083775-NRF2402G
Packaging: Reel - TR
Applications: Home Automation, Remote Sensing, RKE
Frequency: 2.4GHz
Power - Output: 0dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 1Mbps
Modulation or Protocol: GFSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 11.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-VQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
RF and Wireless - RF Transmitters - NRF2402G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
NRF2402G
RF and Wireless - RF Transmitters NRF2402G
RF XMITTER GFSK 2.4GHZ 16VQFN

RF XMITTER GFSK 2.4GHZ 16VQFN

Supplier's Site
RF Transmitters - NRF2402G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
NRF2402G
RF Transmitters NRF2402G
RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 16-VQFN Exposed Pad

RF Transmitter GFSK 2.4GHz 0dBm 1Mbps PCB, Surface Mount Antenna 16-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-NRF2402G NRF2402G-ND 083775-NRF2402G NRF2402G NRF2402G
Product Name 3V QFN Rf Transmitter RF Transmitters RF Transmitters - NRF2402G RF and Wireless - RF Transmitters RF Transmitters
Package Type Tray Surface Mount; 16-VQFN Exposed Pad Surface Mount; 16-VQFN Exposed Pad
Features RoHS Antenna Connector RoHS
Supply Voltage 3 volts 1.9 to 3.6 volts 1.9 to 3.6 volts 3.6 to 1.9 volts 1.9 to 3.6 volts
Device Type Transmitter
Applications Home Automation, Remote Sensing, RKE Home Automation, Remote Sensing, RKE
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Wireless Module - JN5139-xxx-M03 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details