RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12LF1840T39AT-I/S
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 1088200-PIC12LF1840T
Packaging: Reel - TR
Applications: General Purpose
Frequency: 310MHz, 433MHz, 868MHz, 915MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 16.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RF TX IC FSK 310/433MHZ 14TSSOP
RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-PIC12LF1840T39AT-I/ST | PIC12LF1840T39AT-I/STCT-ND | 1088200-PIC12LF1840T39AT-I/ST | PIC12LF1840T39AT-I/ST | PIC12LF1840T39AT-I/ST |
| Product Name | 433MHZ Rf Transmitter | RF Transmitters | RF Transmitters - PIC12LF1840T39AT-I/ST | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose | General Purpose | FSK, OOK | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) | ||
| RF Modulation | FSK, OOK | On-Off Keyed; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |