Norbar Torque Tools, Inc. SMART Rotary Transducer 50721.LOG

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50721.LOG - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50721.LOG
SMART Rotary Transducer 50721.LOG
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50721.LOG
Product Name SMART Rotary Transducer
Torque 1800 In-lbs (2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque transfer standard TN/200NM - 1-TN/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Static Torque Sensor - X-ST-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 885 In-lbs (10.2 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 85800V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
View Details
MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR51-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details