Norbar Torque Tools, Inc. SMART Rotary Transducer 50719.IND

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50719.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50719.IND
SMART Rotary Transducer 50719.IND
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50719.IND
Product Name SMART Rotary Transducer
Torque 15 In-lbs (17.3 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque reference transducer TB2/3KNM - 1-TB2/3KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 26552 In-lbs (30616 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
2-Wire Torque Transmitter, Shaft - 39000X - S. Himmelstein & Company
Specs
Torque 25 to 2.00E6 In-lbs (28.83 to 2.31E6 kg-cm)
Accuracy 0.0700 to 0.1000 ±% Full Scale
Electrical Output Current
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details