Norbar Torque Tools, Inc. SMART Rotary Transducer 50710.IND

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50710.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50710.IND
SMART Rotary Transducer 50710.IND
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50710.IND
Product Name SMART Rotary Transducer
Torque 177 In-lbs (204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details