Norbar Torque Tools, Inc. SMART Annular Transducer 50667.IND

Description
These Annular transducers are designed to fit directly to Norbar gearboxes in the '1500 Series' range (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument.
Datasheet
Description
These Annular transducers are designed to fit directly to Norbar gearboxes in the '1500 Series' range (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Annular Transducer - 50667.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Annular Transducer
50667.IND
SMART Annular Transducer 50667.IND
These Annular transducers are designed to fit directly to Norbar gearboxes in the '1500 Series' range (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument.

These Annular transducers are designed to fit directly to Norbar gearboxes in the '1500 Series' range (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50667.IND
Product Name SMART Annular Transducer
Torque 13274 In-lbs (15306 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Reference torque measuring disc TB1A/100NM - 1-TB1A/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
View Details
MR51-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR51-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Dual Range Bearingless Digital Torque Transducer - 88700V - S. Himmelstein & Company
Specs
Torque 200 to 4.00E6 In-lbs (231 to 4.61E6 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage; Frequency
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details