Norbar Torque Tools, Inc. SMART Static Transducer 50597.LOG

Description
The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world.
Description
The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The SMART Static Transducer, part number 50597.LOG, from Norbar Torque Tools, Inc. is designed for precise torque measurement and is compatible with TST and TTT instruments. It features a high-quality Lemo® connector for secure attachment. The transducer is classified to BS7882:2008, typically achieving better than Class 1 accuracy (±0.5% of reading from 20% to 100% of full scale). It is supplied with a UKAS calibration certificate, ensuring reliability in calibration applications. The transducer also includes precision-made square drive adaptors and is suitable for joint simulation testing with power tools. This product is ideal for engineers seeking accurate torque measurement solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SMART Static Transducer, part number 50597.LOG, from Norbar Torque Tools, Inc. is designed for precise torque measurement and is compatible with TST and TTT instruments. It features a high-quality Lemo® connector for secure attachment. The transducer is classified to BS7882:2008, typically achieving better than Class 1 accuracy (±0.5% of reading from 20% to 100% of full scale). It is supplied with a UKAS calibration certificate, ensuring reliability in calibration applications. The transducer also includes precision-made square drive adaptors and is suitable for joint simulation testing with power tools. This product is ideal for engineers seeking accurate torque measurement solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SMART Static Transducer - 50597.LOG - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Static Transducer
50597.LOG
SMART Static Transducer 50597.LOG
The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world.

The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50597.LOG
Product Name SMART Static Transducer
Torque 8850 In-lbs (10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque reference transducer TB2/200NM - 1-TB2/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
MR51-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR51-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Specs
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details